TE Connectivity Chassis Mount Resistors HSA1010KJ

Description
10 kOhms ±5% 16W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
10 kOhms ±5% 16W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A102113-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102113-ND
Chassis Mount Resistors A102113-ND
10 kOhms ±5% 16W Wirewound Chassis Mount Resistor

10 kOhms ±5% 16W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 1111-HSA1010KJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1111-HSA1010KJ-ND
Chassis Mount Resistors 1111-HSA1010KJ-ND
WIREWOUND RESISTORS-CHASSIS MOUN

WIREWOUND RESISTORS-CHASSIS MOUN

Buy Now Datasheet
HSA1010KJ - HSA1010KJ - Heilind Electronics, Inc.
Wilmington, MA, United States
HSA1010KJ
HSA1010KJ
HSA1010KJ HSA1010KJ
HSA1010KJ

HSA1010KJ

Buy Now
Chassis Mount Resistors - HSA1010KJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA1010KJ
Chassis Mount Resistors HSA1010KJ
RES CHAS MNT 10K OHM 5% 16W

RES CHAS MNT 10K OHM 5% 16W

Supplier's Site Datasheet
Resistor, Wirewound, 10K, 5%, 16W; Resistance Cgs Te Connectivity - 43AC3144 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 10K, 5%, 16W; Resistance Cgs Te Connectivity
43AC3144
Resistor, Wirewound, 10K, 5%, 16W; Resistance Cgs Te Connectivity 43AC3144
RESISTOR, WIREWOUND, 10K, 5%, 16W; Resistance:10kohm; Product Range:HS Series; Power Rating:16W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:265V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RESISTOR, WIREWOUND, 10K, 5%, 16W; Resistance:10kohm; Product Range:HS Series; Power Rating:16W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:265V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A102113-ND HSA1010KJ HSA1010KJ 43AC3144
Product Name Chassis Mount Resistors HSA1010KJ Chassis Mount Resistors Resistor, Wirewound, 10K, 5%, 16W; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1278371 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers