100 Ohms ±5% 16W Wirewound Chassis Mount Resistor
Aluminium housed resistor 16W 100R 5%
Aluminium housed resistor 16W 100R 5%
RES CHAS MNT 100 OHM 5% 16W
Through Hole Wirewound Resistor, HS Series, 100 ohm, 16 W, 5%, 50ppm/ C RoHS Compliant: Yes
RESISTOR, 100R, 10W, WIREWOUND; Resistance:100ohm; Product Range:HS Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:265V; Resistor Technology:Wirewound
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A131855-ND | 7204925 | 7204925P | HSA10100RJ | 73T9209 | 16R4983 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Through Hole Wirewound Resistor, Hs Series, 100 Ohm, 16 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity | Resistor, 100R, 10W, Wirewound; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |||
| Category / Application | General Use | |||||
| Technology / Construction | Wirewound | Wire wound | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | Axial, Box | Aluminium housed | Aluminium | Solder Lugs | ThroughHole | |
| Resistance Range | 100 ohms | 100 ohms | 100 ohms | 100 ohms |