TE Connectivity ™ Markers - HS127WE1DS050B HS127WE1DS050B

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1063459-HS127WE1DS05 0B Color: White Material: Polyolefin Categories: Markers Alternative Parts (Cross-Reference): TMS-SCE-3/8-2.0-9; TMS-SCE-1/4-2.0-9; RPS-22-18/2.0-9; CM-SCE-1/4-4H-9; CM-SCE-1/2-4H-9; S100X220YAJEC8127-00 0; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Lead Free: Not Applicable Mount: Cable RoHS: Compliant ELV: Compliant
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1063459-HS127WE1DS05 0B Color: White Material: Polyolefin Categories: Markers Alternative Parts (Cross-Reference): TMS-SCE-3/8-2.0-9; TMS-SCE-1/4-2.0-9; RPS-22-18/2.0-9; CM-SCE-1/4-4H-9; CM-SCE-1/2-4H-9; S100X220YAJEC8127-00 0; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Lead Free: Not Applicable Mount: Cable RoHS: Compliant ELV: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Markers - HS127WE1DS050B - 1063459-HS127WE1DS050B - Win Source Electronics
Laguna Hills, CA, United States
Markers - HS127WE1DS050B
1063459-HS127WE1DS050B
Markers - HS127WE1DS050B 1063459-HS127WE1DS050B
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1063459-HS127WE1DS05 0B Color: White Material: Polyolefin Categories: Markers Alternative Parts (Cross-Reference): TMS-SCE-3/8-2.0-9; TMS-SCE-1/4-2.0-9; RPS-22-18/2.0-9; CM-SCE-1/4-4H-9; CM-SCE-1/2-4H-9; S100X220YAJEC8127-00 0; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Lead Free: Not Applicable Mount: Cable RoHS: Compliant ELV: Compliant

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1063459-HS127WE1DS050B
Color: White
Material: Polyolefin
Categories: Markers
Alternative Parts (Cross-Reference): TMS-SCE-3/8-2.0-9; TMS-SCE-1/4-2.0-9; RPS-22-18/2.0-9; CM-SCE-1/4-4H-9; CM-SCE-1/2-4H-9; S100X220YAJEC8127-000;
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Lead Free: Not Applicable
Mount: Cable
RoHS: Compliant
ELV: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1063459-HS127WE1DS050B
Product Name Markers - HS127WE1DS050B
Unlock Full Specs
to access all available technical data

Similar Products

SCR - scr - BARTEC
Specs
Rated Temperature -45.56 to 82.22 C (-50 to 180 F)
View Details
Cable Assembly - 60042A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Circular Cable Assemblies - 2171-NEBL-T12W4-E-5-N-LE4-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 16.4 ft (49.99 dm)
View Details