TE Connectivity ™ Markers - HS095YW1TS038S HS095YW1TS038S

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1050959-HS095YW1TS03 8S Categories: Markers Alternative Parts (Cross-Reference): HS095YW1TS038SEC8087 -000; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Mount: Cable RoHS: Compliant
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1050959-HS095YW1TS03 8S Categories: Markers Alternative Parts (Cross-Reference): HS095YW1TS038SEC8087 -000; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Mount: Cable RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Markers - HS095YW1TS038S - 1050959-HS095YW1TS038S - Win Source Electronics
Laguna Hills, CA, United States
Markers - HS095YW1TS038S
1050959-HS095YW1TS038S
Markers - HS095YW1TS038S 1050959-HS095YW1TS038S
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1050959-HS095YW1TS03 8S Categories: Markers Alternative Parts (Cross-Reference): HS095YW1TS038SEC8087 -000; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Mount: Cable RoHS: Compliant

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1050959-HS095YW1TS038S
Categories: Markers
Alternative Parts (Cross-Reference): HS095YW1TS038SEC8087-000;
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Mount: Cable
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1050959-HS095YW1TS038S
Product Name Markers - HS095YW1TS038S
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
I/O Cable Assemblies - RG9135 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type Combo D-SUB 13W3
View Details
Circular Cable Assemblies - 1862-1003-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.33 ft (10.15 dm)
Standards / Certifications RoHS
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details