TE Connectivity ™ Markers - HPK02WE1050 HPK02WE1050

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041116-HPK02WE1050 Color: White Material: Polypropylene Categories: Markers Alternative Parts (Cross-Reference): ARC.68-S6-C; IKC02483818-000; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 80 °C Lead Free: Not Applicable Mount: Cable RoHS: Compliant Min Operating Temperature: -29 °C ELV: Compliant
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041116-HPK02WE1050 Color: White Material: Polypropylene Categories: Markers Alternative Parts (Cross-Reference): ARC.68-S6-C; IKC02483818-000; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 80 °C Lead Free: Not Applicable Mount: Cable RoHS: Compliant Min Operating Temperature: -29 °C ELV: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Markers - HPK02WE1050 - 1041116-HPK02WE1050 - Win Source Electronics
Laguna Hills, CA, United States
Markers - HPK02WE1050
1041116-HPK02WE1050
Markers - HPK02WE1050 1041116-HPK02WE1050
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041116-HPK02WE1050 Color: White Material: Polypropylene Categories: Markers Alternative Parts (Cross-Reference): ARC.68-S6-C; IKC02483818-000; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 80 °C Lead Free: Not Applicable Mount: Cable RoHS: Compliant Min Operating Temperature: -29 °C ELV: Compliant

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1041116-HPK02WE1050
Color: White
Material: Polypropylene
Categories: Markers
Alternative Parts (Cross-Reference): ARC.68-S6-C; IKC02483818-000;
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 80 °C
Lead Free: Not Applicable
Mount: Cable
RoHS: Compliant
Min Operating Temperature: -29 °C
ELV: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1041116-HPK02WE1050
Product Name Markers - HPK02WE1050
Unlock Full Specs
to access all available technical data

Similar Products

Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
Cable Connector Assembly 0.5M PVC M12 RAL-005-002 -  - Sensata Technologies
Specs
Connector Type M12
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details