TE Connectivity Through Hole Resistors HPCR0819AK8R2ST

Description
8.2 Ohms ±10% 2W Through Hole Resistor Axial High Voltage, Non-Inductive Ceramic
Request a Quote Datasheet
Description
8.2 Ohms ±10% 2W Through Hole Resistor Axial High Voltage, Non-Inductive Ceramic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-HPCR0819AK8R2STTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-HPCR0819AK8R2STTR-ND
Through Hole Resistors 1712-HPCR0819AK8R2STTR-ND
8.2 Ohms ±10% 2W Through Hole Resistor Axial High Voltage, Non-Inductive Ceramic

8.2 Ohms ±10% 2W Through Hole Resistor Axial High Voltage, Non-Inductive Ceramic

Buy Now Datasheet
Through Hole Resistors - 2406002 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2406002
Through Hole Resistors 2406002
TE Connectivity HPCR0819AK8R2ST

TE Connectivity HPCR0819AK8R2ST

Supplier's Site
Through Hole Resistors - 2406003 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2406003
Through Hole Resistors 2406003
TE Connectivity HPCR0819AK8R2ST

TE Connectivity HPCR0819AK8R2ST

Supplier's Site
Through Hole Resistors - 2406003P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2406003P
Through Hole Resistors 2406003P
TE Connectivity HPCR0819AK8R2ST

TE Connectivity HPCR0819AK8R2ST

Supplier's Site
Res, Ceramic, 8.2Ohm, Axial Leaded; Resistance Cgs Te Connectivity - 06AK9876 - Newark, An Avnet Company
Chicago, IL, United States
Res, Ceramic, 8.2Ohm, Axial Leaded; Resistance Cgs Te Connectivity
06AK9876
Res, Ceramic, 8.2Ohm, Axial Leaded; Resistance Cgs Te Connectivity 06AK9876
RES, CERAMIC, 8.2OHM, AXIAL LEADED; Resistance:8.2ohm; Product Range:HPCR Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.1kV; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

RES, CERAMIC, 8.2OHM, AXIAL LEADED; Resistance:8.2ohm; Product Range:HPCR Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.1kV; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Ceramic, 8.2Ohm, Axial Leaded; Resistance Cgs Te Connectivity - 06AK9875 - Newark, An Avnet Company
Chicago, IL, United States
Res, Ceramic, 8.2Ohm, Axial Leaded; Resistance Cgs Te Connectivity
06AK9875
Res, Ceramic, 8.2Ohm, Axial Leaded; Resistance Cgs Te Connectivity 06AK9875
RES, CERAMIC, 8.2OHM, AXIAL LEADED; Resistance:8.2ohm; Product Range:HPCR Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.1kV; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

RES, CERAMIC, 8.2OHM, AXIAL LEADED; Resistance:8.2ohm; Product Range:HPCR Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.1kV; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-HPCR0819AK8R2STTR-ND 2406002 06AK9876
Product Name Through Hole Resistors Through Hole Resistors Res, Ceramic, 8.2Ohm, Axial Leaded; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leads; Axial Leaded
Resistance Range 8.2 ohms 8.2 ohms 8.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R244JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details