TE Connectivity Through Hole Resistors HPCR0819AK820RST

Description
820 Ohms ±10% 2W Through Hole Resistor Axial High Voltage, Non-Inductive Ceramic
Request a Quote Datasheet
Description
820 Ohms ±10% 2W Through Hole Resistor Axial High Voltage, Non-Inductive Ceramic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-HPCR0819AK820RSTTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-HPCR0819AK820RSTTR-ND
Through Hole Resistors 1712-HPCR0819AK820RSTTR-ND
820 Ohms ±10% 2W Through Hole Resistor Axial High Voltage, Non-Inductive Ceramic

820 Ohms ±10% 2W Through Hole Resistor Axial High Voltage, Non-Inductive Ceramic

Buy Now Datasheet
Res, Ceramic, 820 Ohm, Axial Leaded; Resistance Cgs Te Connectivity - 06AK9880 - Newark, An Avnet Company
Chicago, IL, United States
Res, Ceramic, 820 Ohm, Axial Leaded; Resistance Cgs Te Connectivity
06AK9880
Res, Ceramic, 820 Ohm, Axial Leaded; Resistance Cgs Te Connectivity 06AK9880
RES, CERAMIC, 820 OHM, AXIAL LEADED; Resistance:820ohm; Product Range:HPCR Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.1kV; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

RES, CERAMIC, 820 OHM, AXIAL LEADED; Resistance:820ohm; Product Range:HPCR Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.1kV; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Ceramic, 820 Ohm, Axial Leaded; Resistance Cgs Te Connectivity - 06AK9879 - Newark, An Avnet Company
Chicago, IL, United States
Res, Ceramic, 820 Ohm, Axial Leaded; Resistance Cgs Te Connectivity
06AK9879
Res, Ceramic, 820 Ohm, Axial Leaded; Resistance Cgs Te Connectivity 06AK9879
RES, CERAMIC, 820 OHM, AXIAL LEADED; Resistance:820ohm; Product Range:HPCR Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.1kV; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

RES, CERAMIC, 820 OHM, AXIAL LEADED; Resistance:820ohm; Product Range:HPCR Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.1kV; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-HPCR0819AK820RSTTR-ND 06AK9880
Product Name Through Hole Resistors Res, Ceramic, 820 Ohm, Axial Leaded; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Ceramic Composition Ceramic Composition
Mounting / Packaging Axial Leads; Axial Axial Leads; Axial Leaded
Resistance Range 820 ohms 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details