TE Connectivity Through Hole Resistors HPCR0819AK680RST

Description
680 Ohms ±10% 2W Through Hole Resistor Axial High Voltage, Non-Inductive Ceramic
Request a Quote Datasheet
Description
680 Ohms ±10% 2W Through Hole Resistor Axial High Voltage, Non-Inductive Ceramic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-HPCR0819AK680RSTCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-HPCR0819AK680RSTCT-ND
Through Hole Resistors 1712-HPCR0819AK680RSTCT-ND
680 Ohms ±10% 2W Through Hole Resistor Axial High Voltage, Non-Inductive Ceramic

680 Ohms ±10% 2W Through Hole Resistor Axial High Voltage, Non-Inductive Ceramic

Buy Now Datasheet
Through Hole Resistors - 1712-HPCR0819AK680RSTTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-HPCR0819AK680RSTTR-ND
Through Hole Resistors 1712-HPCR0819AK680RSTTR-ND
680 Ohms ±10% 2W Through Hole Resistor Axial High Voltage, Non-Inductive Ceramic

680 Ohms ±10% 2W Through Hole Resistor Axial High Voltage, Non-Inductive Ceramic

Buy Now Datasheet
Res, Ceramic, 680 Ohm, Axial Leaded; Resistance Cgs Te Connectivity - 06AK9873 - Newark, An Avnet Company
Chicago, IL, United States
Res, Ceramic, 680 Ohm, Axial Leaded; Resistance Cgs Te Connectivity
06AK9873
Res, Ceramic, 680 Ohm, Axial Leaded; Resistance Cgs Te Connectivity 06AK9873
RES, CERAMIC, 680 OHM, AXIAL LEADED; Resistance:680ohm; Product Range:HPCR Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.1kV; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

RES, CERAMIC, 680 OHM, AXIAL LEADED; Resistance:680ohm; Product Range:HPCR Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.1kV; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Ceramic, 680 Ohm, Axial Leaded; Resistance Cgs Te Connectivity - 06AK9874 - Newark, An Avnet Company
Chicago, IL, United States
Res, Ceramic, 680 Ohm, Axial Leaded; Resistance Cgs Te Connectivity
06AK9874
Res, Ceramic, 680 Ohm, Axial Leaded; Resistance Cgs Te Connectivity 06AK9874
RES, CERAMIC, 680 OHM, AXIAL LEADED; Resistance:680ohm; Product Range:HPCR Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.1kV; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

RES, CERAMIC, 680 OHM, AXIAL LEADED; Resistance:680ohm; Product Range:HPCR Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.1kV; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-HPCR0819AK680RSTCT-ND 06AK9873
Product Name Through Hole Resistors Res, Ceramic, 680 Ohm, Axial Leaded; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Ceramic Composition Ceramic Composition
Mounting / Packaging Axial Leads; Axial Axial Leads; Axial Leaded
Resistance Range 680 ohms 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers