TE Connectivity Through Hole Resistors HPCR0819AK5R6ST

Description
TE Connectivity HPCR0819AK5R6ST
Request a Quote Datasheet
Description
TE Connectivity HPCR0819AK5R6ST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2405990P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2405990P
Through Hole Resistors 2405990P
TE Connectivity HPCR0819AK5R6ST

TE Connectivity HPCR0819AK5R6ST

Supplier's Site
Through Hole Resistors - 2405989 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2405989
Through Hole Resistors 2405989
TE Connectivity HPCR0819AK5R6ST

TE Connectivity HPCR0819AK5R6ST

Supplier's Site
Through Hole Resistors - 2405990 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2405990
Through Hole Resistors 2405990
TE Connectivity HPCR0819AK5R6ST

TE Connectivity HPCR0819AK5R6ST

Supplier's Site
Through Hole Resistors - 1712-HPCR0819AK5R6STCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-HPCR0819AK5R6STCT-ND
Through Hole Resistors 1712-HPCR0819AK5R6STCT-ND
5.6 Ohms ±10% 2W Through Hole Resistor Axial High Voltage, Non-Inductive Ceramic

5.6 Ohms ±10% 2W Through Hole Resistor Axial High Voltage, Non-Inductive Ceramic

Buy Now Datasheet
Through Hole Resistors - 1712-HPCR0819AK5R6STTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-HPCR0819AK5R6STTR-ND
Through Hole Resistors 1712-HPCR0819AK5R6STTR-ND
5.6 Ohms ±10% 2W Through Hole Resistor Axial High Voltage, Non-Inductive Ceramic

5.6 Ohms ±10% 2W Through Hole Resistor Axial High Voltage, Non-Inductive Ceramic

Buy Now Datasheet
Res, Ceramic, 5.6Ohm, Axial Leaded; Resistance Cgs Te Connectivity - 06AK9864 - Newark, An Avnet Company
Chicago, IL, United States
Res, Ceramic, 5.6Ohm, Axial Leaded; Resistance Cgs Te Connectivity
06AK9864
Res, Ceramic, 5.6Ohm, Axial Leaded; Resistance Cgs Te Connectivity 06AK9864
RES, CERAMIC, 5.6OHM, AXIAL LEADED; Resistance:5.6ohm; Product Range:HPCR Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.1kV; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

RES, CERAMIC, 5.6OHM, AXIAL LEADED; Resistance:5.6ohm; Product Range:HPCR Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.1kV; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Ceramic, 5.6Ohm, Axial Leaded; Resistance Cgs Te Connectivity - 06AK9863 - Newark, An Avnet Company
Chicago, IL, United States
Res, Ceramic, 5.6Ohm, Axial Leaded; Resistance Cgs Te Connectivity
06AK9863
Res, Ceramic, 5.6Ohm, Axial Leaded; Resistance Cgs Te Connectivity 06AK9863
RES, CERAMIC, 5.6OHM, AXIAL LEADED; Resistance:5.6ohm; Product Range:HPCR Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.1kV; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

RES, CERAMIC, 5.6OHM, AXIAL LEADED; Resistance:5.6ohm; Product Range:HPCR Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.1kV; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2405990P 1712-HPCR0819AK5R6STCT-ND 06AK9864
Product Name Through Hole Resistors Through Hole Resistors Res, Ceramic, 5.6Ohm, Axial Leaded; Resistance Cgs Te Connectivity
Technology / Construction Ceramic Composition; Ceramic Ceramic Composition Ceramic Composition
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leads; Axial Leaded
Resistance Range 5.6 ohms 5.6 ohms 5.6 ohms
Power Rating 2 watts 2 watts 2 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details