TE Connectivity Through Hole Resistors HPCR0819AK27RST

Description
27 Ohms ±10% 2W Through Hole Resistor Axial High Voltage, Non-Inductive Ceramic
Request a Quote Datasheet
Description
27 Ohms ±10% 2W Through Hole Resistor Axial High Voltage, Non-Inductive Ceramic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-HPCR0819AK27RSTCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-HPCR0819AK27RSTCT-ND
Through Hole Resistors 1712-HPCR0819AK27RSTCT-ND
27 Ohms ±10% 2W Through Hole Resistor Axial High Voltage, Non-Inductive Ceramic

27 Ohms ±10% 2W Through Hole Resistor Axial High Voltage, Non-Inductive Ceramic

Buy Now Datasheet
Through Hole Resistors - 1712-HPCR0819AK27RSTTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-HPCR0819AK27RSTTR-ND
Through Hole Resistors 1712-HPCR0819AK27RSTTR-ND
27 Ohms ±10% 2W Through Hole Resistor Axial High Voltage, Non-Inductive Ceramic

27 Ohms ±10% 2W Through Hole Resistor Axial High Voltage, Non-Inductive Ceramic

Buy Now Datasheet
Through Hole Resistors - 2405970P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2405970P
Through Hole Resistors 2405970P
TE Connectivity HPCR0819AK27RST

TE Connectivity HPCR0819AK27RST

Supplier's Site
Through Hole Resistors - 2405969 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2405969
Through Hole Resistors 2405969
TE Connectivity HPCR0819AK27RST

TE Connectivity HPCR0819AK27RST

Supplier's Site
Through Hole Resistors - 2405970 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2405970
Through Hole Resistors 2405970
TE Connectivity HPCR0819AK27RST

TE Connectivity HPCR0819AK27RST

Supplier's Site
Res, Ceramic, 27Ohm, Axial Leaded; Resistance Cgs Te Connectivity - 06AK9847 - Newark, An Avnet Company
Chicago, IL, United States
Res, Ceramic, 27Ohm, Axial Leaded; Resistance Cgs Te Connectivity
06AK9847
Res, Ceramic, 27Ohm, Axial Leaded; Resistance Cgs Te Connectivity 06AK9847
RES, CERAMIC, 27OHM, AXIAL LEADED; Resistance:27ohm; Product Range:HPCR Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.1kV; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

RES, CERAMIC, 27OHM, AXIAL LEADED; Resistance:27ohm; Product Range:HPCR Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.1kV; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Ceramic, 27Ohm, Axial Leaded; Resistance Cgs Te Connectivity - 06AK9848 - Newark, An Avnet Company
Chicago, IL, United States
Res, Ceramic, 27Ohm, Axial Leaded; Resistance Cgs Te Connectivity
06AK9848
Res, Ceramic, 27Ohm, Axial Leaded; Resistance Cgs Te Connectivity 06AK9848
RES, CERAMIC, 27OHM, AXIAL LEADED; Resistance:27ohm; Product Range:HPCR Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.1kV; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

RES, CERAMIC, 27OHM, AXIAL LEADED; Resistance:27ohm; Product Range:HPCR Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.1kV; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-HPCR0819AK27RSTCT-ND 2405970P 06AK9847
Product Name Through Hole Resistors Through Hole Resistors Res, Ceramic, 27Ohm, Axial Leaded; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leads; Axial Leaded
Resistance Range 27 ohms 27 ohms 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Through Hole Resistors - 1722204 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C395J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details