TE Connectivity Through Hole Resistors HPCR0819AK270RST

Description
270 Ohms ±10% 2W Through Hole Resistor Axial High Voltage, Non-Inductive Ceramic
Request a Quote Datasheet
Description
270 Ohms ±10% 2W Through Hole Resistor Axial High Voltage, Non-Inductive Ceramic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-HPCR0819AK270RSTTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-HPCR0819AK270RSTTR-ND
Through Hole Resistors 1712-HPCR0819AK270RSTTR-ND
270 Ohms ±10% 2W Through Hole Resistor Axial High Voltage, Non-Inductive Ceramic

270 Ohms ±10% 2W Through Hole Resistor Axial High Voltage, Non-Inductive Ceramic

Buy Now Datasheet
Through Hole Resistors - 1712-HPCR0819AK270RSTCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-HPCR0819AK270RSTCT-ND
Through Hole Resistors 1712-HPCR0819AK270RSTCT-ND
270 Ohms ±10% 2W Through Hole Resistor Axial High Voltage, Non-Inductive Ceramic

270 Ohms ±10% 2W Through Hole Resistor Axial High Voltage, Non-Inductive Ceramic

Buy Now Datasheet
Res, Ceramic, 270 Ohm, Axial Leaded; Resistance Cgs Te Connectivity - 06AK9850 - Newark, An Avnet Company
Chicago, IL, United States
Res, Ceramic, 270 Ohm, Axial Leaded; Resistance Cgs Te Connectivity
06AK9850
Res, Ceramic, 270 Ohm, Axial Leaded; Resistance Cgs Te Connectivity 06AK9850
RES, CERAMIC, 270 OHM, AXIAL LEADED; Resistance:270ohm; Product Range:HPCR Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.1kV; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

RES, CERAMIC, 270 OHM, AXIAL LEADED; Resistance:270ohm; Product Range:HPCR Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.1kV; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Ceramic, 270 Ohm, Axial Leaded; Resistance Cgs Te Connectivity - 06AK9849 - Newark, An Avnet Company
Chicago, IL, United States
Res, Ceramic, 270 Ohm, Axial Leaded; Resistance Cgs Te Connectivity
06AK9849
Res, Ceramic, 270 Ohm, Axial Leaded; Resistance Cgs Te Connectivity 06AK9849
RES, CERAMIC, 270 OHM, AXIAL LEADED; Resistance:270ohm; Product Range:HPCR Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.1kV; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

RES, CERAMIC, 270 OHM, AXIAL LEADED; Resistance:270ohm; Product Range:HPCR Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.1kV; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-HPCR0819AK270RSTTR-ND 06AK9850
Product Name Through Hole Resistors Res, Ceramic, 270 Ohm, Axial Leaded; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Ceramic Composition Ceramic Composition
Mounting / Packaging Axial Leads; Axial Axial Leads; Axial Leaded
Resistance Range 270 ohms 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details