TE Connectivity Through Hole Resistors HPCR0819AK22RST

Description
22 Ohms ±10% 2W Through Hole Resistor Axial High Voltage, Non-Inductive Ceramic
Request a Quote Datasheet
Description
22 Ohms ±10% 2W Through Hole Resistor Axial High Voltage, Non-Inductive Ceramic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-HPCR0819AK22RSTCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-HPCR0819AK22RSTCT-ND
Through Hole Resistors 1712-HPCR0819AK22RSTCT-ND
22 Ohms ±10% 2W Through Hole Resistor Axial High Voltage, Non-Inductive Ceramic

22 Ohms ±10% 2W Through Hole Resistor Axial High Voltage, Non-Inductive Ceramic

Buy Now Datasheet
Through Hole Resistors - 1712-HPCR0819AK22RSTTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-HPCR0819AK22RSTTR-ND
Through Hole Resistors 1712-HPCR0819AK22RSTTR-ND
22 Ohms ±10% 2W Through Hole Resistor Axial High Voltage, Non-Inductive Ceramic

22 Ohms ±10% 2W Through Hole Resistor Axial High Voltage, Non-Inductive Ceramic

Buy Now Datasheet
Through Hole Resistors - 2405966 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2405966
Through Hole Resistors 2405966
TE Connectivity HPCR0819AK22RST

TE Connectivity HPCR0819AK22RST

Supplier's Site
Through Hole Resistors - 2405965 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2405965
Through Hole Resistors 2405965
TE Connectivity HPCR0819AK22RST

TE Connectivity HPCR0819AK22RST

Supplier's Site
Through Hole Resistors - 2405966P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2405966P
Through Hole Resistors 2405966P
TE Connectivity HPCR0819AK22RST

TE Connectivity HPCR0819AK22RST

Supplier's Site
Res, Ceramic, 22Ohm, Axial Leaded; Resistance Cgs Te Connectivity - 06AK9844 - Newark, An Avnet Company
Chicago, IL, United States
Res, Ceramic, 22Ohm, Axial Leaded; Resistance Cgs Te Connectivity
06AK9844
Res, Ceramic, 22Ohm, Axial Leaded; Resistance Cgs Te Connectivity 06AK9844
RES, CERAMIC, 22OHM, AXIAL LEADED; Resistance:22ohm; Product Range:HPCR Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.1kV; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

RES, CERAMIC, 22OHM, AXIAL LEADED; Resistance:22ohm; Product Range:HPCR Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.1kV; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Ceramic, 22Ohm, Axial Leaded; Resistance Cgs Te Connectivity - 06AK9843 - Newark, An Avnet Company
Chicago, IL, United States
Res, Ceramic, 22Ohm, Axial Leaded; Resistance Cgs Te Connectivity
06AK9843
Res, Ceramic, 22Ohm, Axial Leaded; Resistance Cgs Te Connectivity 06AK9843
RES, CERAMIC, 22OHM, AXIAL LEADED; Resistance:22ohm; Product Range:HPCR Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.1kV; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

RES, CERAMIC, 22OHM, AXIAL LEADED; Resistance:22ohm; Product Range:HPCR Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.1kV; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-HPCR0819AK22RSTCT-ND 2405966 06AK9844
Product Name Through Hole Resistors Through Hole Resistors Res, Ceramic, 22Ohm, Axial Leaded; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leads; Axial Leaded
Resistance Range 22 ohms 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722216 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details