TE Connectivity HPCR0819AK1K2ST
TE Connectivity HPCR0819AK1K2ST
TE Connectivity HPCR0819AK1K2ST
1.2 kOhms ±10% 2W Through Hole Resistor Axial High Voltage, Non-Inductive Ceramic
RES, CERAMIC, 1.2KOHM, AXIAL LEADED; Resistance:1.2kohm; Product Range:HPCR Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.1kV; Resistor Technology:Ceramic; Product Width:-RoHS Compliant: Yes
RES, CERAMIC, 1.2KOHM, AXIAL LEADED; Resistance:1.2kohm; Product Range:HPCR Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.1kV; Resistor Technology:Ceramic; Product Width:-RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 2405958P | 1712-HPCR0819AK1K2STTR-ND | 06AK9821 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Res, Ceramic, 1.2Kohm, Axial Leaded; Resistance Cgs Te Connectivity |
| Technology / Construction | Ceramic Composition; Ceramic | Ceramic Composition | Ceramic Composition |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | Axial Leads; Axial Leaded |
| Resistance Range | 1200 ohms | 1200 ohms | |
| Power Rating | 2 watts | 2 watts | 2 watts |
| Standards and Certifications | RoHS |