TE Connectivity Through Hole Resistors HPCR0819AK18RST

Description
18 Ohms ±10% 2W Through Hole Resistor Axial High Voltage, Non-Inductive Ceramic
Request a Quote Datasheet
Description
18 Ohms ±10% 2W Through Hole Resistor Axial High Voltage, Non-Inductive Ceramic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-HPCR0819AK18RSTTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-HPCR0819AK18RSTTR-ND
Through Hole Resistors 1712-HPCR0819AK18RSTTR-ND
18 Ohms ±10% 2W Through Hole Resistor Axial High Voltage, Non-Inductive Ceramic

18 Ohms ±10% 2W Through Hole Resistor Axial High Voltage, Non-Inductive Ceramic

Buy Now Datasheet
Through Hole Resistors - 1712-HPCR0819AK18RSTCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-HPCR0819AK18RSTCT-ND
Through Hole Resistors 1712-HPCR0819AK18RSTCT-ND
18 Ohms ±10% 2W Through Hole Resistor Axial High Voltage, Non-Inductive Ceramic

18 Ohms ±10% 2W Through Hole Resistor Axial High Voltage, Non-Inductive Ceramic

Buy Now Datasheet
Res, Ceramic, 18Ohm, Axial Leaded; Resistance Cgs Te Connectivity - 06AK9840 - Newark, An Avnet Company
Chicago, IL, United States
Res, Ceramic, 18Ohm, Axial Leaded; Resistance Cgs Te Connectivity
06AK9840
Res, Ceramic, 18Ohm, Axial Leaded; Resistance Cgs Te Connectivity 06AK9840
RES, CERAMIC, 18OHM, AXIAL LEADED; Resistance:18ohm; Product Range:HPCR Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.1kV; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

RES, CERAMIC, 18OHM, AXIAL LEADED; Resistance:18ohm; Product Range:HPCR Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.1kV; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Ceramic, 18Ohm, Axial Leaded; Resistance Cgs Te Connectivity - 06AK9839 - Newark, An Avnet Company
Chicago, IL, United States
Res, Ceramic, 18Ohm, Axial Leaded; Resistance Cgs Te Connectivity
06AK9839
Res, Ceramic, 18Ohm, Axial Leaded; Resistance Cgs Te Connectivity 06AK9839
RES, CERAMIC, 18OHM, AXIAL LEADED; Resistance:18ohm; Product Range:HPCR Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.1kV; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

RES, CERAMIC, 18OHM, AXIAL LEADED; Resistance:18ohm; Product Range:HPCR Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.1kV; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-HPCR0819AK18RSTTR-ND 06AK9840
Product Name Through Hole Resistors Res, Ceramic, 18Ohm, Axial Leaded; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Ceramic Composition Ceramic Composition
Mounting / Packaging Axial Leads; Axial Axial Leads; Axial Leaded
Resistance Range 18 ohms 18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12 ohms
View Details
2 suppliers
Through Hole Resistors - 1722146 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CR33K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details