TE Connectivity Through Hole Resistors HPCR0819AK180RST

Description
180 Ohms ±10% 2W Through Hole Resistor Axial High Voltage, Non-Inductive Ceramic
Request a Quote Datasheet
Description
180 Ohms ±10% 2W Through Hole Resistor Axial High Voltage, Non-Inductive Ceramic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-HPCR0819AK180RSTCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-HPCR0819AK180RSTCT-ND
Through Hole Resistors 1712-HPCR0819AK180RSTCT-ND
180 Ohms ±10% 2W Through Hole Resistor Axial High Voltage, Non-Inductive Ceramic

180 Ohms ±10% 2W Through Hole Resistor Axial High Voltage, Non-Inductive Ceramic

Buy Now Datasheet
Through Hole Resistors - 1712-HPCR0819AK180RSTTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-HPCR0819AK180RSTTR-ND
Through Hole Resistors 1712-HPCR0819AK180RSTTR-ND
180 Ohms ±10% 2W Through Hole Resistor Axial High Voltage, Non-Inductive Ceramic

180 Ohms ±10% 2W Through Hole Resistor Axial High Voltage, Non-Inductive Ceramic

Buy Now Datasheet
Res, Ceramic, 180 Ohm, Axial Leaded; Resistance Cgs Te Connectivity - 06AK9841 - Newark, An Avnet Company
Chicago, IL, United States
Res, Ceramic, 180 Ohm, Axial Leaded; Resistance Cgs Te Connectivity
06AK9841
Res, Ceramic, 180 Ohm, Axial Leaded; Resistance Cgs Te Connectivity 06AK9841
RES, CERAMIC, 180 OHM, AXIAL LEADED; Resistance:180ohm; Product Range:HPCR Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.1kV; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

RES, CERAMIC, 180 OHM, AXIAL LEADED; Resistance:180ohm; Product Range:HPCR Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.1kV; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Ceramic, 180 Ohm, Axial Leaded; Resistance Cgs Te Connectivity - 06AK9842 - Newark, An Avnet Company
Chicago, IL, United States
Res, Ceramic, 180 Ohm, Axial Leaded; Resistance Cgs Te Connectivity
06AK9842
Res, Ceramic, 180 Ohm, Axial Leaded; Resistance Cgs Te Connectivity 06AK9842
RES, CERAMIC, 180 OHM, AXIAL LEADED; Resistance:180ohm; Product Range:HPCR Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.1kV; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

RES, CERAMIC, 180 OHM, AXIAL LEADED; Resistance:180ohm; Product Range:HPCR Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.1kV; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-HPCR0819AK180RSTCT-ND 06AK9841
Product Name Through Hole Resistors Res, Ceramic, 180 Ohm, Axial Leaded; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Ceramic Composition Ceramic Composition
Mounting / Packaging Axial Leads; Axial Axial Leads; Axial Leaded
Resistance Range 180 ohms 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622561-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 732 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R113JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details