TE Connectivity Through Hole Resistors HPCR0819AK100RST

Description
100 Ohms ±10% 2W Through Hole Resistor Axial High Voltage, Non-Inductive Ceramic
Request a Quote Datasheet
Description
100 Ohms ±10% 2W Through Hole Resistor Axial High Voltage, Non-Inductive Ceramic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-HPCR0819AK100RSTCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-HPCR0819AK100RSTCT-ND
Through Hole Resistors 1712-HPCR0819AK100RSTCT-ND
100 Ohms ±10% 2W Through Hole Resistor Axial High Voltage, Non-Inductive Ceramic

100 Ohms ±10% 2W Through Hole Resistor Axial High Voltage, Non-Inductive Ceramic

Buy Now Datasheet
Through Hole Resistors - 1712-HPCR0819AK100RSTTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-HPCR0819AK100RSTTR-ND
Through Hole Resistors 1712-HPCR0819AK100RSTTR-ND
100 Ohms ±10% 2W Through Hole Resistor Axial High Voltage, Non-Inductive Ceramic

100 Ohms ±10% 2W Through Hole Resistor Axial High Voltage, Non-Inductive Ceramic

Buy Now Datasheet
Through Hole Resistors - 2405939 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2405939
Through Hole Resistors 2405939
TE Connectivity HPCR0819AK100RST

TE Connectivity HPCR0819AK100RST

Supplier's Site
Through Hole Resistors - 2405938 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2405938
Through Hole Resistors 2405938
TE Connectivity HPCR0819AK100RST

TE Connectivity HPCR0819AK100RST

Supplier's Site
Through Hole Resistors - 2405939P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2405939P
Through Hole Resistors 2405939P
TE Connectivity HPCR0819AK100RST

TE Connectivity HPCR0819AK100RST

Supplier's Site
Res, Ceramic, 100 Ohm, Axial Leaded; Resistance Cgs Te Connectivity - 06AK9830 - Newark, An Avnet Company
Chicago, IL, United States
Res, Ceramic, 100 Ohm, Axial Leaded; Resistance Cgs Te Connectivity
06AK9830
Res, Ceramic, 100 Ohm, Axial Leaded; Resistance Cgs Te Connectivity 06AK9830
RES, CERAMIC, 100 OHM, AXIAL LEADED; Resistance:100ohm; Product Range:HPCR Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.1kV; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

RES, CERAMIC, 100 OHM, AXIAL LEADED; Resistance:100ohm; Product Range:HPCR Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.1kV; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Ceramic, 100 Ohm, Axial Leaded; Resistance Cgs Te Connectivity - 06AK9829 - Newark, An Avnet Company
Chicago, IL, United States
Res, Ceramic, 100 Ohm, Axial Leaded; Resistance Cgs Te Connectivity
06AK9829
Res, Ceramic, 100 Ohm, Axial Leaded; Resistance Cgs Te Connectivity 06AK9829
RES, CERAMIC, 100 OHM, AXIAL LEADED; Resistance:100ohm; Product Range:HPCR Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.1kV; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

RES, CERAMIC, 100 OHM, AXIAL LEADED; Resistance:100ohm; Product Range:HPCR Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.1kV; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-HPCR0819AK100RSTCT-ND 2405939 06AK9830
Product Name Through Hole Resistors Through Hole Resistors Res, Ceramic, 100 Ohm, Axial Leaded; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leads; Axial Leaded
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details