TE Connectivity Specialized Resistors HPBA020F400R100E

Description
400 Ohms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount
Request a Quote Datasheet
Description
400 Ohms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Resistors - 1712-HPBA020F400R100E-ND - DigiKey
Thief River Falls, MN, United States
Specialized Resistors
1712-HPBA020F400R100E-ND
Specialized Resistors 1712-HPBA020F400R100E-ND
400 Ohms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount

400 Ohms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount

Buy Now Datasheet
Res, 400R, 2Hp, Screw, Wirewound; Resistance Cgs Te Connectivity - 80AJ3418 - Newark, An Avnet Company
Chicago, IL, United States
Res, 400R, 2Hp, Screw, Wirewound; Resistance Cgs Te Connectivity
80AJ3418
Res, 400R, 2Hp, Screw, Wirewound; Resistance Cgs Te Connectivity 80AJ3418
RES, 400R, 2HP, SCREW, WIREWOUND; Resistance:400ohm; Product Range:HPBA Series; Power Rating:2hp; Resistance Tolerance:± 10%; Voltage Rating:575V; Resistor Technology:Wirewound ; Temperature Coefficient:-; Resistor Type:Braking RoHS Compliant: Yes

RES, 400R, 2HP, SCREW, WIREWOUND; Resistance:400ohm; Product Range:HPBA Series; Power Rating:2hp; Resistance Tolerance:± 10%; Voltage Rating:575V; Resistor Technology:Wirewound; Temperature Coefficient:-; Resistor Type:Braking RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-HPBA020F400R100E-ND 80AJ3418
Product Name Specialized Resistors Res, 400R, 2Hp, Screw, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Tolerance 10 +/- % 10 +/- %
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details