TE Connectivity Specialized Resistors HPBA020F400R050E

Description
400 Ohms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount
Request a Quote
Description
400 Ohms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 400R, 2Hp, Screw, Wirewound is a braking resistor assembly designed for use in variable frequency drives. It features a resistance value of 400 ohms and a power rating of 2 horsepower. The product is constructed from heavy gauge galvanized steel, ensuring durability in harsh environments. It supports three input voltage designs: 230V, 460V, and 575V, and offers a resistance tolerance of ±10%. The braking torque capability is rated at both 100% and 150%, with peak braking currents ranging from 0.5 amps to 800 amps. The resistor is suitable for various duty cycles, including 10%, 20%, 30%, 50%, and continuous operation. An optional thermostat can be included for temperature management, with a maximum temperature rise of 375°C at the maximum rated duty cycle. This product is RoHS compliant, making it suitable for environmentally conscious applications.

Datasheet Summary
Powered by GS/AI

The Res, 400R, 2Hp, Screw, Wirewound is a braking resistor assembly designed for use in variable frequency drives. It features a resistance value of 400 ohms and a power rating of 2 horsepower. The product is constructed from heavy gauge galvanized steel, ensuring durability in harsh environments. It supports three input voltage designs: 230V, 460V, and 575V, and offers a resistance tolerance of ±10%. The braking torque capability is rated at both 100% and 150%, with peak braking currents ranging from 0.5 amps to 800 amps. The resistor is suitable for various duty cycles, including 10%, 20%, 30%, 50%, and continuous operation. An optional thermostat can be included for temperature management, with a maximum temperature rise of 375°C at the maximum rated duty cycle. This product is RoHS compliant, making it suitable for environmentally conscious applications.

Suppliers

Company
Product
Description
Supplier Links
Specialized Resistors - 1712-HPBA020F400R050E-ND - DigiKey
Thief River Falls, MN, United States
Specialized Resistors
1712-HPBA020F400R050E-ND
Specialized Resistors 1712-HPBA020F400R050E-ND
400 Ohms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount

400 Ohms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount

Buy Now Datasheet
Res, 400R, 2Hp, Screw, Wirewound; Resistance Cgs Te Connectivity - 80AJ3416 - Newark, An Avnet Company
Chicago, IL, United States
Res, 400R, 2Hp, Screw, Wirewound; Resistance Cgs Te Connectivity
80AJ3416
Res, 400R, 2Hp, Screw, Wirewound; Resistance Cgs Te Connectivity 80AJ3416
RES, 400R, 2HP, SCREW, WIREWOUND; Resistance:400ohm; Product Range:HPBA Series; Power Rating:2hp; Resistance Tolerance:± 10%; Voltage Rating:575V; Resistor Technology:Wirewound ; Temperature Coefficient:-; Resistor Type:Braking RoHS Compliant: Yes

RES, 400R, 2HP, SCREW, WIREWOUND; Resistance:400ohm; Product Range:HPBA Series; Power Rating:2hp; Resistance Tolerance:± 10%; Voltage Rating:575V; Resistor Technology:Wirewound; Temperature Coefficient:-; Resistor Type:Braking RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-HPBA020F400R050E-ND 80AJ3416
Product Name Specialized Resistors Res, 400R, 2Hp, Screw, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Tolerance 10 +/- % 10 +/- %
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Res, 2R2, 0.25W, Axial, Carbon Film Rohs Compliant Koa - 84AH5065 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details