TE Connectivity Specialized Resistors HPBA020E575R100E

Description
575 Ohms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount
Request a Quote Datasheet
Description
575 Ohms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Resistors - 1712-HPBA020E575R100E-ND - DigiKey
Thief River Falls, MN, United States
Specialized Resistors
1712-HPBA020E575R100E-ND
Specialized Resistors 1712-HPBA020E575R100E-ND
575 Ohms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount

575 Ohms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount

Buy Now Datasheet
Res, 575R, 2Hp, Screw, Wirewound; Resistance Cgs Te Connectivity - 80AJ3414 - Newark, An Avnet Company
Chicago, IL, United States
Res, 575R, 2Hp, Screw, Wirewound; Resistance Cgs Te Connectivity
80AJ3414
Res, 575R, 2Hp, Screw, Wirewound; Resistance Cgs Te Connectivity 80AJ3414
RES, 575R, 2HP, SCREW, WIREWOUND; Resistance:575ohm; Product Range:HPBA Series; Power Rating:2hp; Resistance Tolerance:± 10%; Voltage Rating:575V; Resistor Technology:Wirewound ; Temperature Coefficient:-; Resistor Type:Braking RoHS Compliant: Yes

RES, 575R, 2HP, SCREW, WIREWOUND; Resistance:575ohm; Product Range:HPBA Series; Power Rating:2hp; Resistance Tolerance:± 10%; Voltage Rating:575V; Resistor Technology:Wirewound; Temperature Coefficient:-; Resistor Type:Braking RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-HPBA020E575R100E-ND 80AJ3414
Product Name Specialized Resistors Res, 575R, 2Hp, Screw, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Tolerance 10 +/- % 10 +/- %
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1879248-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R623JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details