TE Connectivity Specialized Resistors HPBA020D250R050E

Description
250 Ohms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount
Request a Quote Datasheet
Description
250 Ohms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Resistors - 1712-HPBA020D250R050E-ND - DigiKey
Thief River Falls, MN, United States
Specialized Resistors
1712-HPBA020D250R050E-ND
Specialized Resistors 1712-HPBA020D250R050E-ND
250 Ohms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount

250 Ohms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount

Buy Now Datasheet
Res, 250R, 2Hp, Screw, Wirewound; Resistance Cgs Te Connectivity - 80AJ3408 - Newark, An Avnet Company
Chicago, IL, United States
Res, 250R, 2Hp, Screw, Wirewound; Resistance Cgs Te Connectivity
80AJ3408
Res, 250R, 2Hp, Screw, Wirewound; Resistance Cgs Te Connectivity 80AJ3408
RES, 250R, 2HP, SCREW, WIREWOUND; Resistance:250ohm; Product Range:HPBA Series; Power Rating:2hp; Resistance Tolerance:± 10%; Voltage Rating:460V; Resistor Technology:Wirewound ; Temperature Coefficient:-; Resistor Type:Braking RoHS Compliant: Yes

RES, 250R, 2HP, SCREW, WIREWOUND; Resistance:250ohm; Product Range:HPBA Series; Power Rating:2hp; Resistance Tolerance:± 10%; Voltage Rating:460V; Resistor Technology:Wirewound; Temperature Coefficient:-; Resistor Type:Braking RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-HPBA020D250R050E-ND 80AJ3408
Product Name Specialized Resistors Res, 250R, 2Hp, Screw, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Tolerance 10 +/- % 10 +/- %
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers