TE Connectivity Specialized Resistors HPBA020C375R050E

Description
375 Ohms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount
Request a Quote Datasheet
Description
375 Ohms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Resistors - 1712-HPBA020C375R050E-ND - DigiKey
Thief River Falls, MN, United States
Specialized Resistors
1712-HPBA020C375R050E-ND
Specialized Resistors 1712-HPBA020C375R050E-ND
375 Ohms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount

375 Ohms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount

Buy Now Datasheet
Res, 375R, 2Hp, Screw, Wirewound; Resistance Cgs Te Connectivity - 80AJ3404 - Newark, An Avnet Company
Chicago, IL, United States
Res, 375R, 2Hp, Screw, Wirewound; Resistance Cgs Te Connectivity
80AJ3404
Res, 375R, 2Hp, Screw, Wirewound; Resistance Cgs Te Connectivity 80AJ3404
RES, 375R, 2HP, SCREW, WIREWOUND; Resistance:375ohm; Product Range:HPBA Series; Power Rating:2hp; Resistance Tolerance:± 10%; Voltage Rating:460V; Resistor Technology:Wirewound ; Temperature Coefficient:-; Resistor Type:Braking RoHS Compliant: Yes

RES, 375R, 2HP, SCREW, WIREWOUND; Resistance:375ohm; Product Range:HPBA Series; Power Rating:2hp; Resistance Tolerance:± 10%; Voltage Rating:460V; Resistor Technology:Wirewound; Temperature Coefficient:-; Resistor Type:Braking RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-HPBA020C375R050E-ND 80AJ3404
Product Name Specialized Resistors Res, 375R, 2Hp, Screw, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Tolerance 10 +/- % 10 +/- %
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C102J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers