TE Connectivity Specialized Resistors HPBA020B63R050E

Description
63 Ohms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount
Request a Quote Datasheet
Description
63 Ohms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Resistors - 1712-HPBA020B63R050E-ND - DigiKey
Thief River Falls, MN, United States
Specialized Resistors
1712-HPBA020B63R050E-ND
Specialized Resistors 1712-HPBA020B63R050E-ND
63 Ohms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount

63 Ohms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount

Buy Now Datasheet
Res, 63R, 2Hp, Screw, Wirewound; Resistance Cgs Te Connectivity - 80AJ3400 - Newark, An Avnet Company
Chicago, IL, United States
Res, 63R, 2Hp, Screw, Wirewound; Resistance Cgs Te Connectivity
80AJ3400
Res, 63R, 2Hp, Screw, Wirewound; Resistance Cgs Te Connectivity 80AJ3400
RES, 63R, 2HP, SCREW, WIREWOUND; Resistance:63ohm; Product Range:HPBA Series; Power Rating:2hp; Resistance Tolerance:± 10%; Voltage Rating:230V; Resistor Technology:Wirewound ; Temperature Coefficient:-; Resistor Type:Braking RoHS Compliant: Yes

RES, 63R, 2HP, SCREW, WIREWOUND; Resistance:63ohm; Product Range:HPBA Series; Power Rating:2hp; Resistance Tolerance:± 10%; Voltage Rating:230V; Resistor Technology:Wirewound; Temperature Coefficient:-; Resistor Type:Braking RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-HPBA020B63R050E-ND 80AJ3400
Product Name Specialized Resistors Res, 63R, 2Hp, Screw, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Tolerance 10 +/- % 10 +/- %
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2-2176795-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.3 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range 100 to 62000 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details