TE Connectivity Specialized Resistors HPBA020A95R100E

Description
95 Ohms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount
Request a Quote Datasheet
Description
95 Ohms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Resistors - 1712-HPBA020A95R100E-ND - DigiKey
Thief River Falls, MN, United States
Specialized Resistors
1712-HPBA020A95R100E-ND
Specialized Resistors 1712-HPBA020A95R100E-ND
95 Ohms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount

95 Ohms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount

Buy Now Datasheet
Res, 95R, 2Hp, Screw, Wirewound; Resistance Cgs Te Connectivity - 80AJ3398 - Newark, An Avnet Company
Chicago, IL, United States
Res, 95R, 2Hp, Screw, Wirewound; Resistance Cgs Te Connectivity
80AJ3398
Res, 95R, 2Hp, Screw, Wirewound; Resistance Cgs Te Connectivity 80AJ3398
RES, 95R, 2HP, SCREW, WIREWOUND; Resistance:95ohm; Product Range:HPBA Series; Power Rating:2hp; Resistance Tolerance:± 10%; Voltage Rating:230V; Resistor Technology:Wirewound ; Temperature Coefficient:-; Resistor Type:Braking RoHS Compliant: Yes

RES, 95R, 2HP, SCREW, WIREWOUND; Resistance:95ohm; Product Range:HPBA Series; Power Rating:2hp; Resistance Tolerance:± 10%; Voltage Rating:230V; Resistor Technology:Wirewound; Temperature Coefficient:-; Resistor Type:Braking RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-HPBA020A95R100E-ND 80AJ3398
Product Name Specialized Resistors Res, 95R, 2Hp, Screw, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Tolerance 10 +/- % 10 +/- %
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 2123469 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R111JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details