TE Connectivity Specialized Resistors HPBA020A95R050E

Description
95 Ohms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount
Request a Quote Datasheet
Description
95 Ohms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Resistors - 1712-HPBA020A95R050E-ND - DigiKey
Thief River Falls, MN, United States
Specialized Resistors
1712-HPBA020A95R050E-ND
Specialized Resistors 1712-HPBA020A95R050E-ND
95 Ohms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount

95 Ohms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount

Buy Now Datasheet
Res, 95R, 2Hp, Screw, Wirewound; Resistance Cgs Te Connectivity - 80AJ3396 - Newark, An Avnet Company
Chicago, IL, United States
Res, 95R, 2Hp, Screw, Wirewound; Resistance Cgs Te Connectivity
80AJ3396
Res, 95R, 2Hp, Screw, Wirewound; Resistance Cgs Te Connectivity 80AJ3396
RES, 95R, 2HP, SCREW, WIREWOUND; Resistance:95ohm; Product Range:HPBA Series; Power Rating:2hp; Resistance Tolerance:± 10%; Voltage Rating:230V; Resistor Technology:Wirewound ; Temperature Coefficient:-; Resistor Type:Braking RoHS Compliant: Yes

RES, 95R, 2HP, SCREW, WIREWOUND; Resistance:95ohm; Product Range:HPBA Series; Power Rating:2hp; Resistance Tolerance:± 10%; Voltage Rating:230V; Resistor Technology:Wirewound; Temperature Coefficient:-; Resistor Type:Braking RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-HPBA020A95R050E-ND 80AJ3396
Product Name Specialized Resistors Res, 95R, 2Hp, Screw, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Tolerance 10 +/- % 10 +/- %
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details