TE Connectivity Specialized Resistors HPBA015F525R050E

Description
525 Ohms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount
Request a Quote Datasheet
Description
525 Ohms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Resistors - 1712-HPBA015F525R050E-ND - DigiKey
Thief River Falls, MN, United States
Specialized Resistors
1712-HPBA015F525R050E-ND
Specialized Resistors 1712-HPBA015F525R050E-ND
525 Ohms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount

525 Ohms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount

Buy Now Datasheet
Res, 525R, 1.5Hp, Screw, Wirewound; Resistance Cgs Te Connectivity - 80AJ3392 - Newark, An Avnet Company
Chicago, IL, United States
Res, 525R, 1.5Hp, Screw, Wirewound; Resistance Cgs Te Connectivity
80AJ3392
Res, 525R, 1.5Hp, Screw, Wirewound; Resistance Cgs Te Connectivity 80AJ3392
RES, 525R, 1.5HP, SCREW, WIREWOUND; Resistance:525ohm; Product Range:HPBA Series; Power Rating:1.5hp; Resistance Tolerance:± 10%; Voltage Rating:575V; Resistor Technology:Wirewound ; Temperature Coefficient:-; Resistor Type:Braking RoHS Compliant: Yes

RES, 525R, 1.5HP, SCREW, WIREWOUND; Resistance:525ohm; Product Range:HPBA Series; Power Rating:1.5hp; Resistance Tolerance:± 10%; Voltage Rating:575V; Resistor Technology:Wirewound; Temperature Coefficient:-; Resistor Type:Braking RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-HPBA015F525R050E-ND 80AJ3392
Product Name Specialized Resistors Res, 525R, 1.5Hp, Screw, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Tolerance 10 +/- % 10 +/- %
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249277 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details