TE Connectivity Specialized Resistors HPBA015E800R050E

Description
800 Ohms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount
Request a Quote Datasheet
Description
800 Ohms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Resistors - 1712-HPBA015E800R050E-ND - DigiKey
Thief River Falls, MN, United States
Specialized Resistors
1712-HPBA015E800R050E-ND
Specialized Resistors 1712-HPBA015E800R050E-ND
800 Ohms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount

800 Ohms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount

Buy Now Datasheet
Res, 800R, 1.5Hp, Screw, Wirewound; Resistance Cgs Te Connectivity - 80AJ3388 - Newark, An Avnet Company
Chicago, IL, United States
Res, 800R, 1.5Hp, Screw, Wirewound; Resistance Cgs Te Connectivity
80AJ3388
Res, 800R, 1.5Hp, Screw, Wirewound; Resistance Cgs Te Connectivity 80AJ3388
RES, 800R, 1.5HP, SCREW, WIREWOUND; Resistance:800ohm; Product Range:HPBA Series; Power Rating:1.5hp; Resistance Tolerance:± 10%; Voltage Rating:575V; Resistor Technology:Wirewound ; Temperature Coefficient:-; Resistor Type:Braking RoHS Compliant: Yes

RES, 800R, 1.5HP, SCREW, WIREWOUND; Resistance:800ohm; Product Range:HPBA Series; Power Rating:1.5hp; Resistance Tolerance:± 10%; Voltage Rating:575V; Resistor Technology:Wirewound; Temperature Coefficient:-; Resistor Type:Braking RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-HPBA015E800R050E-ND 80AJ3388
Product Name Specialized Resistors Res, 800R, 1.5Hp, Screw, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Tolerance 10 +/- % 10 +/- %
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722205 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers