TE Connectivity Specialized Resistors HPBA015C500R100E

Description
500 Ohms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount
Request a Quote Datasheet
Description
500 Ohms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Resistors - 1712-HPBA015C500R100E-ND - DigiKey
Thief River Falls, MN, United States
Specialized Resistors
1712-HPBA015C500R100E-ND
Specialized Resistors 1712-HPBA015C500R100E-ND
500 Ohms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount

500 Ohms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount

Buy Now Datasheet
Res, 500R, 1.5Hp, Screw, Wirewound; Resistance Cgs Te Connectivity - 80AJ3382 - Newark, An Avnet Company
Chicago, IL, United States
Res, 500R, 1.5Hp, Screw, Wirewound; Resistance Cgs Te Connectivity
80AJ3382
Res, 500R, 1.5Hp, Screw, Wirewound; Resistance Cgs Te Connectivity 80AJ3382
RES, 500R, 1.5HP, SCREW, WIREWOUND; Resistance:500ohm; Product Range:HPBA Series; Power Rating:1.5hp; Resistance Tolerance:± 10%; Voltage Rating:460V; Resistor Technology:Wirewound ; Temperature Coefficient:-; Resistor Type:Braking RoHS Compliant: Yes

RES, 500R, 1.5HP, SCREW, WIREWOUND; Resistance:500ohm; Product Range:HPBA Series; Power Rating:1.5hp; Resistance Tolerance:± 10%; Voltage Rating:460V; Resistor Technology:Wirewound; Temperature Coefficient:-; Resistor Type:Braking RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-HPBA015C500R100E-ND 80AJ3382
Product Name Specialized Resistors Res, 500R, 1.5Hp, Screw, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Tolerance 10 +/- % 10 +/- %
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers