TE Connectivity Specialized Resistors HPBA015C500R050E

Description
500 Ohms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount
Request a Quote Datasheet
Description
500 Ohms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Resistors - 1712-HPBA015C500R050E-ND - DigiKey
Thief River Falls, MN, United States
Specialized Resistors
1712-HPBA015C500R050E-ND
Specialized Resistors 1712-HPBA015C500R050E-ND
500 Ohms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount

500 Ohms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount

Buy Now Datasheet
Res, 500R, 1.5Hp, Screw, Wirewound; Resistance Cgs Te Connectivity - 80AJ3380 - Newark, An Avnet Company
Chicago, IL, United States
Res, 500R, 1.5Hp, Screw, Wirewound; Resistance Cgs Te Connectivity
80AJ3380
Res, 500R, 1.5Hp, Screw, Wirewound; Resistance Cgs Te Connectivity 80AJ3380
RES, 500R, 1.5HP, SCREW, WIREWOUND; Resistance:500ohm; Product Range:HPBA Series; Power Rating:1.5hp; Resistance Tolerance:± 10%; Voltage Rating:460V; Resistor Technology:Wirewound ; Temperature Coefficient:-; Resistor Type:Braking RoHS Compliant: Yes

RES, 500R, 1.5HP, SCREW, WIREWOUND; Resistance:500ohm; Product Range:HPBA Series; Power Rating:1.5hp; Resistance Tolerance:± 10%; Voltage Rating:460V; Resistor Technology:Wirewound; Temperature Coefficient:-; Resistor Type:Braking RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-HPBA015C500R050E-ND 80AJ3380
Product Name Specialized Resistors Res, 500R, 1.5Hp, Screw, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Tolerance 10 +/- % 10 +/- %
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1468290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C242J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details