TE Connectivity Specialized Resistors HPBA015B85R050E

Description
85 Ohms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount
Request a Quote Datasheet
Description
85 Ohms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Resistors - 1712-HPBA015B85R050E-ND - DigiKey
Thief River Falls, MN, United States
Specialized Resistors
1712-HPBA015B85R050E-ND
Specialized Resistors 1712-HPBA015B85R050E-ND
85 Ohms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount

85 Ohms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount

Buy Now Datasheet
Res, 85R, 1.5Hp, Screw, Wirewound; Resistance Cgs Te Connectivity - 80AJ3376 - Newark, An Avnet Company
Chicago, IL, United States
Res, 85R, 1.5Hp, Screw, Wirewound; Resistance Cgs Te Connectivity
80AJ3376
Res, 85R, 1.5Hp, Screw, Wirewound; Resistance Cgs Te Connectivity 80AJ3376
RES, 85R, 1.5HP, SCREW, WIREWOUND; Resistance:85ohm; Product Range:HPBA Series; Power Rating:1.5hp; Resistance Tolerance:± 10%; Voltage Rating:230V; Resistor Technology:Wirewound ; Temperature Coefficient:-; Resistor Type:Braking RoHS Compliant: Yes

RES, 85R, 1.5HP, SCREW, WIREWOUND; Resistance:85ohm; Product Range:HPBA Series; Power Rating:1.5hp; Resistance Tolerance:± 10%; Voltage Rating:230V; Resistor Technology:Wirewound; Temperature Coefficient:-; Resistor Type:Braking RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-HPBA015B85R050E-ND 80AJ3376
Product Name Specialized Resistors Res, 85R, 1.5Hp, Screw, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Tolerance 10 +/- % 10 +/- %
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1311254 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 4756549 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers