TE Connectivity Specialized Resistors HPBA015A125R050E

Description
125 Ohms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount
Request a Quote Datasheet
Description
125 Ohms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Resistors - 1712-HPBA015A125R050E-ND - DigiKey
Thief River Falls, MN, United States
Specialized Resistors
1712-HPBA015A125R050E-ND
Specialized Resistors 1712-HPBA015A125R050E-ND
125 Ohms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount

125 Ohms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount

Buy Now Datasheet
Res, 125R, 1.5Hp, Screw, Wirewound; Resistance Cgs Te Connectivity - 80AJ3372 - Newark, An Avnet Company
Chicago, IL, United States
Res, 125R, 1.5Hp, Screw, Wirewound; Resistance Cgs Te Connectivity
80AJ3372
Res, 125R, 1.5Hp, Screw, Wirewound; Resistance Cgs Te Connectivity 80AJ3372
RES, 125R, 1.5HP, SCREW, WIREWOUND; Resistance:125ohm; Product Range:HPBA Series; Power Rating:1.5hp; Resistance Tolerance:± 10%; Voltage Rating:230V; Resistor Technology:Wirewound ; Temperature Coefficient:-; Resistor Type:Braking RoHS Compliant: Yes

RES, 125R, 1.5HP, SCREW, WIREWOUND; Resistance:125ohm; Product Range:HPBA Series; Power Rating:1.5hp; Resistance Tolerance:± 10%; Voltage Rating:230V; Resistor Technology:Wirewound; Temperature Coefficient:-; Resistor Type:Braking RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-HPBA015A125R050E-ND 80AJ3372
Product Name Specialized Resistors Res, 125R, 1.5Hp, Screw, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Tolerance 10 +/- % 10 +/- %
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R3R9JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details