TE Connectivity Chassis Mount Resistors HPBA010B125R100E

Description
Braking Resistor 150% 230V 125R
Request a Quote Datasheet
Description
Braking Resistor 150% 230V 125R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 2392592 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2392592
Chassis Mount Resistors 2392592
Braking Resistor 150% 230V 125R

Braking Resistor 150% 230V 125R

Supplier's Site
Specialized Resistors - 1712-HPBA010B125R100E-ND - DigiKey
Thief River Falls, MN, United States
Specialized Resistors
1712-HPBA010B125R100E-ND
Specialized Resistors 1712-HPBA010B125R100E-ND
125 Ohms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount

125 Ohms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount

Buy Now Datasheet
Res, 125R, 1Hp, Screw, Wirewound; Resistance Cgs Te Connectivity - 80AJ3354 - Newark, An Avnet Company
Chicago, IL, United States
Res, 125R, 1Hp, Screw, Wirewound; Resistance Cgs Te Connectivity
80AJ3354
Res, 125R, 1Hp, Screw, Wirewound; Resistance Cgs Te Connectivity 80AJ3354
RES, 125R, 1HP, SCREW, WIREWOUND; Resistance:125ohm; Product Range:HPBA Series; Power Rating:1hp; Resistance Tolerance:± 10%; Voltage Rating:230V; Resistor Technology:Wirewound ; Temperature Coefficient:-; Resistor Type:Braking RoHS Compliant: Yes

RES, 125R, 1HP, SCREW, WIREWOUND; Resistance:125ohm; Product Range:HPBA Series; Power Rating:1hp; Resistance Tolerance:± 10%; Voltage Rating:230V; Resistor Technology:Wirewound; Temperature Coefficient:-; Resistor Type:Braking RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2392592 1712-HPBA010B125R100E-ND 80AJ3354
Product Name Chassis Mount Resistors Specialized Resistors Res, 125R, 1Hp, Screw, Wirewound; Resistance Cgs Te Connectivity
Technology / Construction Wirewound; Wirewound Wirewound Wirewound
Resistance Range 125 ohms 125 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Power Rating 746 watts
Standards and Certifications RoHS; No RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1-1630012-7 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Solder Lugs
Resistance Range 56 ohms
View Details
Through Hole Resistors - 1722196 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details