TE Connectivity Specialized Resistors HPBA007E1K5050E

Description
1.5 kOhms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount
Request a Quote
Description
1.5 kOhms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 1K5, 0.75Hp, Screw, Wirewound is a braking resistor assembly designed for use in variable frequency drives. It features a resistance value of 1.5 kΩ and a power rating of 0.75 horsepower. The product is constructed with a wirewound technology, ensuring durability and reliability in demanding applications. It has a resistance tolerance of ±10% and is rated for a maximum voltage of 575V. The assembly is suitable for various duty cycles, including 10%, 20%, 30%, 50%, and 100%, allowing for flexibility in braking applications. The robust design includes a galvanized steel enclosure, making it suitable for harsh environments. This product is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Res, 1K5, 0.75Hp, Screw, Wirewound is a braking resistor assembly designed for use in variable frequency drives. It features a resistance value of 1.5 kΩ and a power rating of 0.75 horsepower. The product is constructed with a wirewound technology, ensuring durability and reliability in demanding applications. It has a resistance tolerance of ±10% and is rated for a maximum voltage of 575V. The assembly is suitable for various duty cycles, including 10%, 20%, 30%, 50%, and 100%, allowing for flexibility in braking applications. The robust design includes a galvanized steel enclosure, making it suitable for harsh environments. This product is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Specialized Resistors - 1712-HPBA007E1K5050E-ND - DigiKey
Thief River Falls, MN, United States
Specialized Resistors
1712-HPBA007E1K5050E-ND
Specialized Resistors 1712-HPBA007E1K5050E-ND
1.5 kOhms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount

1.5 kOhms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount

Buy Now Datasheet
Res, 1K5, 0.75Hp, Screw, Wirewound; Resistance Cgs Te Connectivity - 80AJ3340 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 0.75Hp, Screw, Wirewound; Resistance Cgs Te Connectivity
80AJ3340
Res, 1K5, 0.75Hp, Screw, Wirewound; Resistance Cgs Te Connectivity 80AJ3340
RES, 1K5, 0.75HP, SCREW, WIREWOUND; Resistance:1.5kohm; Product Range:HPBA Series; Power Rating:0.75hp; Resistance Tolerance:± 10%; Voltage Rating:575V; Resistor Technology:Wirewound ; Temperature Coefficient:-; Resistor Type:Braking RoHS Compliant: Yes

RES, 1K5, 0.75HP, SCREW, WIREWOUND; Resistance:1.5kohm; Product Range:HPBA Series; Power Rating:0.75hp; Resistance Tolerance:± 10%; Voltage Rating:575V; Resistor Technology:Wirewound; Temperature Coefficient:-; Resistor Type:Braking RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-HPBA007E1K5050E-ND 80AJ3340
Product Name Specialized Resistors Res, 1K5, 0.75Hp, Screw, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Tolerance 10 +/- % 10 +/- %
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details