TE Connectivity Specialized Resistors HPBA007D675R100E

Description
675 Ohms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount
Request a Quote Datasheet
Description
675 Ohms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Resistors - 1712-HPBA007D675R100E-ND - DigiKey
Thief River Falls, MN, United States
Specialized Resistors
1712-HPBA007D675R100E-ND
Specialized Resistors 1712-HPBA007D675R100E-ND
675 Ohms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount

675 Ohms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount

Buy Now Datasheet
Res, 675R, 0.75Hp, Screw,wirewound; Resistance Cgs Te Connectivity - 80AJ3338 - Newark, An Avnet Company
Chicago, IL, United States
Res, 675R, 0.75Hp, Screw,wirewound; Resistance Cgs Te Connectivity
80AJ3338
Res, 675R, 0.75Hp, Screw,wirewound; Resistance Cgs Te Connectivity 80AJ3338
RES, 675R, 0.75HP, SCREW,WIREWOUND; Resistance:675ohm; Product Range:HPBA Series; Power Rating:0.75hp; Resistance Tolerance:± 10%; Voltage Rating:460V; Resistor Technology:Wirewound ; Temperature Coefficient:-; Resistor Type:Braking RoHS Compliant: Yes

RES, 675R, 0.75HP, SCREW,WIREWOUND; Resistance:675ohm; Product Range:HPBA Series; Power Rating:0.75hp; Resistance Tolerance:± 10%; Voltage Rating:460V; Resistor Technology:Wirewound; Temperature Coefficient:-; Resistor Type:Braking RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-HPBA007D675R100E-ND 80AJ3338
Product Name Specialized Resistors Res, 675R, 0.75Hp, Screw,wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Tolerance 10 +/- % 10 +/- %
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details