TE Connectivity Specialized Resistors HPBA007C1K0050E

Description
1 kOhms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount
Request a Quote Datasheet
Description
1 kOhms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Resistors - 1712-HPBA007C1K0050E-ND - DigiKey
Thief River Falls, MN, United States
Specialized Resistors
1712-HPBA007C1K0050E-ND
Specialized Resistors 1712-HPBA007C1K0050E-ND
1 kOhms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount

1 kOhms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount

Buy Now Datasheet
Res, 1K, 0.75Hp, Screw, Wirewound; Resistance Cgs Te Connectivity - 80AJ3332 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 0.75Hp, Screw, Wirewound; Resistance Cgs Te Connectivity
80AJ3332
Res, 1K, 0.75Hp, Screw, Wirewound; Resistance Cgs Te Connectivity 80AJ3332
RES, 1K, 0.75HP, SCREW, WIREWOUND; Resistance:1kohm; Product Range:HPBA Series; Power Rating:0.75hp; Resistance Tolerance:± 10%; Voltage Rating:460V; Resistor Technology:Wirewound ; Temperature Coefficient:-; Resistor Type:Braking RoHS Compliant: Yes

RES, 1K, 0.75HP, SCREW, WIREWOUND; Resistance:1kohm; Product Range:HPBA Series; Power Rating:0.75hp; Resistance Tolerance:± 10%; Voltage Rating:460V; Resistor Technology:Wirewound; Temperature Coefficient:-; Resistor Type:Braking RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-HPBA007C1K0050E-ND 80AJ3332
Product Name Specialized Resistors Res, 1K, 0.75Hp, Screw, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Tolerance 10 +/- % 10 +/- %
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details