TE Connectivity Specialized Resistors HPBA007B170R050E

Description
170 Ohms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount
Request a Quote Datasheet
Description
170 Ohms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Resistors - 1712-HPBA007B170R050E-ND - DigiKey
Thief River Falls, MN, United States
Specialized Resistors
1712-HPBA007B170R050E-ND
Specialized Resistors 1712-HPBA007B170R050E-ND
170 Ohms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount

170 Ohms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount

Buy Now Datasheet
Res, 170R, 0.75Hp, Screw,wirewound; Resistance Cgs Te Connectivity - 80AJ3328 - Newark, An Avnet Company
Chicago, IL, United States
Res, 170R, 0.75Hp, Screw,wirewound; Resistance Cgs Te Connectivity
80AJ3328
Res, 170R, 0.75Hp, Screw,wirewound; Resistance Cgs Te Connectivity 80AJ3328
RES, 170R, 0.75HP, SCREW,WIREWOUND; Resistance:170ohm; Product Range:HPBA Series; Power Rating:0.75hp; Resistance Tolerance:± 10%; Voltage Rating:230V; Resistor Technology:Wirewound ; Temperature Coefficient:-; Resistor Type:Braking RoHS Compliant: Yes

RES, 170R, 0.75HP, SCREW,WIREWOUND; Resistance:170ohm; Product Range:HPBA Series; Power Rating:0.75hp; Resistance Tolerance:± 10%; Voltage Rating:230V; Resistor Technology:Wirewound; Temperature Coefficient:-; Resistor Type:Braking RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-HPBA007B170R050E-ND 80AJ3328
Product Name Specialized Resistors Res, 170R, 0.75Hp, Screw,wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Tolerance 10 +/- % 10 +/- %
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622940-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3740 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details