TE Connectivity Specialized Resistors HPBA007A250R100E

Description
250 Ohms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount
Request a Quote Datasheet
Description
250 Ohms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Resistors - 1712-HPBA007A250R100E-ND - DigiKey
Thief River Falls, MN, United States
Specialized Resistors
1712-HPBA007A250R100E-ND
Specialized Resistors 1712-HPBA007A250R100E-ND
250 Ohms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount

250 Ohms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount

Buy Now Datasheet
Chassis Mount Resistors - 2392582 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2392582
Chassis Mount Resistors 2392582
Braking Resistor 100% 230V 250R

Braking Resistor 100% 230V 250R

Supplier's Site
Res, 250R, 0.75Hp, Screw,wirewound; Resistance Cgs Te Connectivity - 80AJ3326 - Newark, An Avnet Company
Chicago, IL, United States
Res, 250R, 0.75Hp, Screw,wirewound; Resistance Cgs Te Connectivity
80AJ3326
Res, 250R, 0.75Hp, Screw,wirewound; Resistance Cgs Te Connectivity 80AJ3326
RES, 250R, 0.75HP, SCREW,WIREWOUND; Resistance:250ohm; Product Range:HPBA Series; Power Rating:0.75hp; Resistance Tolerance:± 10%; Voltage Rating:230V; Resistor Technology:Wirewound ; Temperature Coefficient:-; Resistor Type:Braking RoHS Compliant: Yes

RES, 250R, 0.75HP, SCREW,WIREWOUND; Resistance:250ohm; Product Range:HPBA Series; Power Rating:0.75hp; Resistance Tolerance:± 10%; Voltage Rating:230V; Resistor Technology:Wirewound; Temperature Coefficient:-; Resistor Type:Braking RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-HPBA007A250R100E-ND 2392582 80AJ3326
Product Name Specialized Resistors Chassis Mount Resistors Res, 250R, 0.75Hp, Screw,wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound; Wirewound Wirewound
Tolerance 10 +/- % 10 +/- % 10 +/- %
Standards and Certifications RoHS RoHS; No RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details