TE Connectivity Specialized Resistors HPBA005F1K5050E

Description
1.5 kOhms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount
Request a Quote Datasheet
Description
1.5 kOhms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Resistors - 1712-HPBA005F1K5050E-ND - DigiKey
Thief River Falls, MN, United States
Specialized Resistors
1712-HPBA005F1K5050E-ND
Specialized Resistors 1712-HPBA005F1K5050E-ND
1.5 kOhms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount

1.5 kOhms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount

Buy Now Datasheet
Res, 1K5, 0.5Hp, Screw, Wirewound; Resistance Cgs Te Connectivity - 80AJ3320 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 0.5Hp, Screw, Wirewound; Resistance Cgs Te Connectivity
80AJ3320
Res, 1K5, 0.5Hp, Screw, Wirewound; Resistance Cgs Te Connectivity 80AJ3320
RES, 1K5, 0.5HP, SCREW, WIREWOUND; Resistance:1.5kohm; Product Range:HPBA Series; Power Rating:0.5hp; Resistance Tolerance:± 10%; Voltage Rating:575V; Resistor Technology:Wirewound ; Temperature Coefficient:-; Resistor Type:Braking RoHS Compliant: Yes

RES, 1K5, 0.5HP, SCREW, WIREWOUND; Resistance:1.5kohm; Product Range:HPBA Series; Power Rating:0.5hp; Resistance Tolerance:± 10%; Voltage Rating:575V; Resistor Technology:Wirewound; Temperature Coefficient:-; Resistor Type:Braking RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-HPBA005F1K5050E-ND 80AJ3320
Product Name Specialized Resistors Res, 1K5, 0.5Hp, Screw, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Tolerance 10 +/- % 10 +/- %
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
SMD Resistor - 52-RK73H1HTQTC1500F - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details