TE Connectivity Specialized Resistors HPBA005D1K0100E

Description
1 kOhms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount
Request a Quote Datasheet
Description
1 kOhms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Resistors - 1712-HPBA005D1K0100E-ND - DigiKey
Thief River Falls, MN, United States
Specialized Resistors
1712-HPBA005D1K0100E-ND
Specialized Resistors 1712-HPBA005D1K0100E-ND
1 kOhms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount

1 kOhms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount

Buy Now Datasheet
Res, 1K, 0.5Hp, Screw, Wirewound; Resistance Cgs Te Connectivity - 80AJ3314 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 0.5Hp, Screw, Wirewound; Resistance Cgs Te Connectivity
80AJ3314
Res, 1K, 0.5Hp, Screw, Wirewound; Resistance Cgs Te Connectivity 80AJ3314
RES, 1K, 0.5HP, SCREW, WIREWOUND; Resistance:1kohm; Product Range:HPBA Series; Power Rating:0.5hp; Resistance Tolerance:± 10%; Voltage Rating:460V; Resistor Technology:Wirewound ; Temperature Coefficient:-; Resistor Type:Braking RoHS Compliant: Yes

RES, 1K, 0.5HP, SCREW, WIREWOUND; Resistance:1kohm; Product Range:HPBA Series; Power Rating:0.5hp; Resistance Tolerance:± 10%; Voltage Rating:460V; Resistor Technology:Wirewound; Temperature Coefficient:-; Resistor Type:Braking RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-HPBA005D1K0100E-ND 80AJ3314
Product Name Specialized Resistors Res, 1K, 0.5Hp, Screw, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Tolerance 10 +/- % 10 +/- %
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details