TE Connectivity Specialized Resistors HPBA005D1K0050E

Description
1 kOhms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount
Request a Quote Datasheet
Description
1 kOhms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Resistors - 1712-HPBA005D1K0050E-ND - DigiKey
Thief River Falls, MN, United States
Specialized Resistors
1712-HPBA005D1K0050E-ND
Specialized Resistors 1712-HPBA005D1K0050E-ND
1 kOhms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount

1 kOhms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount

Buy Now Datasheet
Res, 1K, 0.5Hp, Screw, Wirewound; Resistance Cgs Te Connectivity - 80AJ3312 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 0.5Hp, Screw, Wirewound; Resistance Cgs Te Connectivity
80AJ3312
Res, 1K, 0.5Hp, Screw, Wirewound; Resistance Cgs Te Connectivity 80AJ3312
RES, 1K, 0.5HP, SCREW, WIREWOUND; Resistance:1kohm; Product Range:HPBA Series; Power Rating:0.5hp; Resistance Tolerance:± 10%; Voltage Rating:460V; Resistor Technology:Wirewound ; Temperature Coefficient:-; Resistor Type:Braking RoHS Compliant: Yes

RES, 1K, 0.5HP, SCREW, WIREWOUND; Resistance:1kohm; Product Range:HPBA Series; Power Rating:0.5hp; Resistance Tolerance:± 10%; Voltage Rating:460V; Resistor Technology:Wirewound; Temperature Coefficient:-; Resistor Type:Braking RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-HPBA005D1K0050E-ND 80AJ3312
Product Name Specialized Resistors Res, 1K, 0.5Hp, Screw, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Tolerance 10 +/- % 10 +/- %
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers