TE Connectivity Specialized Resistors HPBA005C1K5100E

Description
1.5 kOhms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount
Request a Quote Datasheet
Description
1.5 kOhms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Resistors - 1712-HPBA005C1K5100E-ND - DigiKey
Thief River Falls, MN, United States
Specialized Resistors
1712-HPBA005C1K5100E-ND
Specialized Resistors 1712-HPBA005C1K5100E-ND
1.5 kOhms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount

1.5 kOhms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount

Buy Now Datasheet
Res, 1K5, 0.5Hp, Screw, Wirewound; Resistance Cgs Te Connectivity - 80AJ3310 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 0.5Hp, Screw, Wirewound; Resistance Cgs Te Connectivity
80AJ3310
Res, 1K5, 0.5Hp, Screw, Wirewound; Resistance Cgs Te Connectivity 80AJ3310
RES, 1K5, 0.5HP, SCREW, WIREWOUND; Resistance:1.5kohm; Product Range:HPBA Series; Power Rating:0.5hp; Resistance Tolerance:± 10%; Voltage Rating:460V; Resistor Technology:Wirewound ; Temperature Coefficient:-; Resistor Type:Braking RoHS Compliant: Yes

RES, 1K5, 0.5HP, SCREW, WIREWOUND; Resistance:1.5kohm; Product Range:HPBA Series; Power Rating:0.5hp; Resistance Tolerance:± 10%; Voltage Rating:460V; Resistor Technology:Wirewound; Temperature Coefficient:-; Resistor Type:Braking RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-HPBA005C1K5100E-ND 80AJ3310
Product Name Specialized Resistors Res, 1K5, 0.5Hp, Screw, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Tolerance 10 +/- % 10 +/- %
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details