TE Connectivity Specialized Resistors HPBA005C1K5050E

Description
1.5 kOhms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount
Request a Quote Datasheet
Description
1.5 kOhms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Resistors - 1712-HPBA005C1K5050E-ND - DigiKey
Thief River Falls, MN, United States
Specialized Resistors
1712-HPBA005C1K5050E-ND
Specialized Resistors 1712-HPBA005C1K5050E-ND
1.5 kOhms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount

1.5 kOhms ±10% Bleeder, Braking Specialized Resistor Wirewound Screw Mount

Buy Now Datasheet
Res, 1K5, 0.5Hp, Screw, Wirewound; Resistance Cgs Te Connectivity - 80AJ3308 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 0.5Hp, Screw, Wirewound; Resistance Cgs Te Connectivity
80AJ3308
Res, 1K5, 0.5Hp, Screw, Wirewound; Resistance Cgs Te Connectivity 80AJ3308
RES, 1K5, 0.5HP, SCREW, WIREWOUND; Resistance:1.5kohm; Product Range:HPBA Series; Power Rating:0.5hp; Resistance Tolerance:± 10%; Voltage Rating:460V; Resistor Technology:Wirewound ; Temperature Coefficient:-; Resistor Type:Braking RoHS Compliant: Yes

RES, 1K5, 0.5HP, SCREW, WIREWOUND; Resistance:1.5kohm; Product Range:HPBA Series; Power Rating:0.5hp; Resistance Tolerance:± 10%; Voltage Rating:460V; Resistor Technology:Wirewound; Temperature Coefficient:-; Resistor Type:Braking RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-HPBA005C1K5050E-ND 80AJ3308
Product Name Specialized Resistors Res, 1K5, 0.5Hp, Screw, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Tolerance 10 +/- % 10 +/- %
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1623773-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Surface Mount Resistors - 1691801 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Through Hole Resistors - 2019-BPR58CR47J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers