TE Connectivity ™ OEM Parts - OEM Parts (F - I) - HMM-381127-5-8A HMM-381127-5-8A

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983463-HMM-381127-5- 8A Color: Grey Material: Polyester Categories: OEM Parts(F-I) Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -40 °C ELV: Compliant
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983463-HMM-381127-5- 8A Color: Grey Material: Polyester Categories: OEM Parts(F-I) Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -40 °C ELV: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - HMM-381127-5-8A - 983463-HMM-381127-5-8A - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - HMM-381127-5-8A
983463-HMM-381127-5-8A
OEM Parts - OEM Parts (F - I) - HMM-381127-5-8A 983463-HMM-381127-5-8A
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983463-HMM-381127-5- 8A Color: Grey Material: Polyester Categories: OEM Parts(F-I) Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -40 °C ELV: Compliant

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 983463-HMM-381127-5-8A
Color: Grey
Material: Polyester
Categories: OEM Parts(F-I)
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
ELV: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 983463-HMM-381127-5-8A
Product Name OEM Parts - OEM Parts (F - I) - HMM-381127-5-8A
Unlock Full Specs
to access all available technical data