TE Connectivity ™ Moisture Sensors, Humidity - HM1500LF HM1500LF

Description
Manufacturer: Humirel Win Source Part Number: 1180889-HM1500LF Manufacturer Homepage: www.humirel.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Humirel Win Source Part Number: 1180889-HM1500LF Manufacturer Homepage: www.humirel.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Moisture Sensors, Humidity - HM1500LF - 1180889-HM1500LF - Win Source Electronics
Laguna Hills, CA, United States
Moisture Sensors, Humidity - HM1500LF
1180889-HM1500LF
Moisture Sensors, Humidity - HM1500LF 1180889-HM1500LF
Manufacturer: Humirel Win Source Part Number: 1180889-HM1500LF Manufacturer Homepage: www.humirel.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Humirel
Win Source Part Number: 1180889-HM1500LF
Manufacturer Homepage: www.humirel.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Moisture Meters
Product Number 1180889-HM1500LF
Product Name Moisture Sensors, Humidity - HM1500LF
Form Factor Sensor
Unlock Full Specs
to access all available technical data

Similar Products

T15e - t15e - BARTEC
Specs
Operating Temp 0 F (-18 C)
View Details
Humidity, Moisture Sensors - 223-1888-2-ND - DigiKey
Specs
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 %
Relative Humidity Accuracy 5 %
View Details
2 suppliers
Humidity, Moisture Sensors - 2952-HYT939P(16BAR)-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 %
Relative Humidity Accuracy 1.8 %
View Details