Macro Sensors HLR 750 Series HLR 750-7500

Description
Macro Sensors' HLR 750 Series of 3/4 inch diameter high reliability LVDT position sensors are specifically designed for use in gas turbine environments. Rated for operation to 300°F (150°C), these hermetically sealed AC-LVDTs are listed for Class I, Division 2, Groups A, B, C, D and Class I, Zone 2, Group IIC hazardous locations by Underwriters Laboratories. Constructed entirely of stainless steel for environmental robustness, they feature a through-bore design which makes the LVDTs' cores accessible from both ends for better mechanical support and core guidance and facilitates cleanout in dusty or dirty locations. An HLR LVDT's lead wires exit through a radially mounted 1/2-14 NPT male threaded conduit fitting for easy attachment to an explosion-proof junction box as well as rigid or flexible conduit.
Datasheet
Description
Macro Sensors' HLR 750 Series of 3/4 inch diameter high reliability LVDT position sensors are specifically designed for use in gas turbine environments. Rated for operation to 300°F (150°C), these hermetically sealed AC-LVDTs are listed for Class I, Division 2, Groups A, B, C, D and Class I, Zone 2, Group IIC hazardous locations by Underwriters Laboratories. Constructed entirely of stainless steel for environmental robustness, they feature a through-bore design which makes the LVDTs' cores accessible from both ends for better mechanical support and core guidance and facilitates cleanout in dusty or dirty locations. An HLR LVDT's lead wires exit through a radially mounted 1/2-14 NPT male threaded conduit fitting for easy attachment to an explosion-proof junction box as well as rigid or flexible conduit.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HLR 750 Series - HLR 750-7500 - Macro Sensors
Pennsauken, NJ, USA
HLR 750 Series
HLR 750-7500
HLR 750 Series HLR 750-7500
Macro Sensors' HLR 750 Series of 3/4 inch diameter high reliability LVDT position sensors are specifically designed for use in gas turbine environments. Rated for operation to 300°F (150°C), these hermetically sealed AC-LVDTs are listed for Class I, Division 2, Groups A, B, C, D and Class I, Zone 2, Group IIC hazardous locations by Underwriters Laboratories. Constructed entirely of stainless steel for environmental robustness, they feature a through-bore design which makes the LVDTs' cores accessible from both ends for better mechanical support and core guidance and facilitates cleanout in dusty or dirty locations. An HLR LVDT's lead wires exit through a radially mounted 1/2-14 NPT male threaded conduit fitting for easy attachment to an explosion-proof junction box as well as rigid or flexible conduit.

Macro Sensors' HLR 750 Series of 3/4 inch diameter high reliability LVDT position sensors are specifically designed for use in gas turbine environments. Rated for operation to 300°F (150°C), these hermetically sealed AC-LVDTs are listed for Class I, Division 2, Groups A, B, C, D and Class I, Zone 2, Group IIC hazardous locations by Underwriters Laboratories. Constructed entirely of stainless steel for environmental robustness, they feature a through-bore design which makes the LVDTs' cores accessible from both ends for better mechanical support and core guidance and facilitates cleanout in dusty or dirty locations. An HLR LVDT's lead wires exit through a radially mounted 1/2-14 NPT male threaded conduit fitting for easy attachment to an explosion-proof junction box as well as rigid or flexible conduit.

Supplier's Site Datasheet

Technical Specifications

  Macro Sensors
Product Category Linear Position Sensors
Product Number HLR 750-7500
Product Name HLR 750 Series
Sensor Technology LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

 - A31004LLHALX - Rochester Electronics
Specs
Sensor Technology Hall Effect Position Sensor
View Details
2 suppliers
Laser Triangulation Sensor - RF603HS - RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 0.0787 to 49.21 inch (2 to 1250 mm)
View Details
Displacement Sensor - X-GMPS-1M - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Resolution 1.00E-3 mm (3.94E-5 inches)
Operating Temperature 14 to 158 F (-10 to 70 C)
Interface Serial
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details