TE Connectivity ™ Markers - HL253WE1TS070B HL253WE1TS070B

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061758-HL253WE1TS07 0B Color: White Material: Polyolefin Categories: Markers Alternative Parts (Cross-Reference): HL253WE1TS070BEC7610 -000; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 275 °C Lead Free: Not Applicable RoHS: Non-Compliant Min Operating Temperature: -67 °C ELV: Compliant
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061758-HL253WE1TS07 0B Color: White Material: Polyolefin Categories: Markers Alternative Parts (Cross-Reference): HL253WE1TS070BEC7610 -000; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 275 °C Lead Free: Not Applicable RoHS: Non-Compliant Min Operating Temperature: -67 °C ELV: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Markers - HL253WE1TS070B - 1061758-HL253WE1TS070B - Win Source Electronics
Laguna Hills, CA, United States
Markers - HL253WE1TS070B
1061758-HL253WE1TS070B
Markers - HL253WE1TS070B 1061758-HL253WE1TS070B
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061758-HL253WE1TS07 0B Color: White Material: Polyolefin Categories: Markers Alternative Parts (Cross-Reference): HL253WE1TS070BEC7610 -000; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 275 °C Lead Free: Not Applicable RoHS: Non-Compliant Min Operating Temperature: -67 °C ELV: Compliant

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1061758-HL253WE1TS070B
Color: White
Material: Polyolefin
Categories: Markers
Alternative Parts (Cross-Reference): HL253WE1TS070BEC7610-000;
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 275 °C
Lead Free: Not Applicable
RoHS: Non-Compliant
Min Operating Temperature: -67 °C
ELV: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1061758-HL253WE1TS070B
Product Name Markers - HL253WE1TS070B
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8622 / RG8630 - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Displayport Male To HDMI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details