TE Connectivity ™ Markers - HL104WE1TS050B HL104WE1TS050B

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019998-HL104WE1TS05 0B Packaging: Tape & Reel Color: White Material: Polyolefin Categories: Markers Alternative Parts (Cross-Reference): HL104WE1TS050BEC7555 -000; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 275 °C Lead Free: Not Applicable RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -67 °C ELV: Compliant
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019998-HL104WE1TS05 0B Packaging: Tape & Reel Color: White Material: Polyolefin Categories: Markers Alternative Parts (Cross-Reference): HL104WE1TS050BEC7555 -000; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 275 °C Lead Free: Not Applicable RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -67 °C ELV: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Markers - HL104WE1TS050B - 1019998-HL104WE1TS050B - Win Source Electronics
Laguna Hills, CA, United States
Markers - HL104WE1TS050B
1019998-HL104WE1TS050B
Markers - HL104WE1TS050B 1019998-HL104WE1TS050B
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019998-HL104WE1TS05 0B Packaging: Tape & Reel Color: White Material: Polyolefin Categories: Markers Alternative Parts (Cross-Reference): HL104WE1TS050BEC7555 -000; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 275 °C Lead Free: Not Applicable RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -67 °C ELV: Compliant

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1019998-HL104WE1TS050B
Packaging: Tape & Reel
Color: White
Material: Polyolefin
Categories: Markers
Alternative Parts (Cross-Reference): HL104WE1TS050BEC7555-000;
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 275 °C
Lead Free: Not Applicable
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -67 °C
ELV: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1019998-HL104WE1TS050B
Product Name Markers - HL104WE1TS050B
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG8219 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type RJ-45; Half pitch 68
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details