Configuration Features Number of Positions : 11 Number of Power Positions : 5 Number of Signal Positions : 6
Electrical Characteristics Operating Voltage (VAC) : 630, 30 Operating Voltage (VDC) : 850, 50
Housing Features Circular Connector Shell Size : 23 Housing Material : Zinc Diecast
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line)
Operation/Applicatio
n Circuit Application : Power & Signal Shielded : Yes
Product Type Features Circular Connector Shell Type : Metal-Shell Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Sealable : No
Usage Conditions Operating Temperature Range : -20 - 130 DEGC [-4 - 266 DEGF ]
Configuration Features
- Number of Positions : 11
- Number of Power Positions : 5
- Number of Signal Positions : 6
Electrical Characteristics
- Operating Voltage (VAC) : 630, 30
- Operating Voltage (VDC) : 850, 50
Housing Features
- Circular Connector Shell Size : 23
- Housing Material : Zinc Diecast
Industry Standards
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Free-Hanging (In-Line)
Operation/Application
- Circuit Application : Power & Signal
- Shielded : Yes
Product Type Features
- Circular Connector Shell Type : Metal-Shell
- Connector Product Type : Connector Assembly
- Connector System : Cable-to-Cable
- Sealable : No
Usage Conditions
- Operating Temperature Range : -20 - 130 DEGC [-4 - 266 DEGF ]