HH701M0KZ -- HH70 1M0 10% 100PPM CGS - TE CONNECTIVITY
TE Connectivity
Hh70 1M0 10% 100Ppm Cgs - Te Connectivity
HH701M0KZ
Description
HH70 1M0 10% 100PPM
Description
HH70 1M0 10% 100PPM
Suppliers
Hh70 1M0 10% 100Ppm Cgs - Te Connectivity
95X3172
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X3172 |
|
Product Name
|
Hh70 1M0 10% 100Ppm Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Female / Jack
Geometry
Straight
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details