TE Connectivity Connectors,Interconnects HFW5A1201L00

Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Mounting Type: Requires Holder Coil Voltage: 6VAC Contact Form: Stamped Contact Rating (Current): 7A Coil Current: 200mA Coil Type: Non Latching
Request a Quote Datasheet
Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Mounting Type: Requires Holder Coil Voltage: 6VAC Contact Form: Stamped Contact Rating (Current): 7A Coil Current: 200mA Coil Type: Non Latching
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Mounting Type: Requires Holder Coil Voltage: 6VAC Contact Form: Stamped Contact Rating (Current): 7A Coil Current: 200mA Coil Type: Non Latching

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Mounting Type: Requires Holder
Coil Voltage: 6VAC
Contact Form: Stamped
Contact Rating (Current): 7A
Coil Current: 200mA
Coil Type: Non Latching

Buy Now Datasheet
Hfw5A1201L00 = Hfw5A Relay Cii - Te Connectivity - 43AJ8796 - Newark, An Avnet Company
Chicago, IL, United States
Hfw5A1201L00 = Hfw5A Relay Cii - Te Connectivity
43AJ8796
Hfw5A1201L00 = Hfw5A Relay Cii - Te Connectivity 43AJ8796
HFW5A1201L00 = HFW5A RELAY

HFW5A1201L00 = HFW5A RELAY

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 43AJ8796
Product Name Connectors,Interconnects Hfw5A1201L00 = Hfw5A Relay Cii - Te Connectivity
Mounting Requires Holder
Unlock Full Specs
to access all available technical data

Similar Products