General Purpose Relay DPDT (2 Form C) 26.5VDC Coil Through Hole
General Purpose Relays RLY DPDT 2A 26.5VDC 700Ohm
RELAY, SIGNAL, DPDT, 28VDC, 5A; CONTACT CONFIGURATION:DPDT; COIL VOLTAGE:26.5VDC; CONTACT CURRENT:5A; PRODUCT RANGE:HFW SERIES; RELAY MOUNTING:THROUGH HOLE; COIL TYPE:NON LATCHING; CONTACT VOLTAGE VAC:-; RELAY TERMINALS:SOLDER ROHS COMPLIANT: NO
POWER RELAY, DPDT, 5A, 26.5VDC, TH; Contact Configuration:DPDT; Coil Voltage:26.5VDC; Contact Current:5A; Product Range:HFW Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Solder; RoHS Compliant: No
RELAY GEN PURPOSE DPDT 5A 26.5V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | A101705-ND | HFW5A1201K00 | 30AC6794 | 83AH2357 | HFW5A1201K00 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relay, Signal, Dpdt, 28Vdc, 5A; Contact Configuration Cii Te Connectivity | Power Relay, Dpdt, 5A, 26.5Vdc, Th; Contact Configuration Cii Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | |||
| Mounting | PCBoard | PCBoard; THROUGH HOLE | PCBoard; Through Hole | Through Hole | |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw |